The HWS1500-36/HD is a 1500W single-output AC-DC industrial power supply featuring PCB coating and start-up capability at -40°C ambient temperature. It operates from an 85 to 265Vac input range and provides a 36V output with a maximum current of 42A to 46.5A. Efficiency is 84% at 115Vac and 88% at 230Vac. The unit meets IEC 62368-1 safety certification and complies with EN55011, EN55032-B, FCC-B, and VCCI-B EMI standards. It holds up for 20ms during input interruption and supports a DC input range of 120 to 330Vdc. A limited lifetime warranty is provided.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V.
Features
Applications for this product
Enclosed, Conformal Coated AC DC Converters 1 Output 36V 42A 85 ~ 265 VAC Input
AC-DC CONVERTER, ENCLOSED, 1 O/P, 1.512KW, 46.5A, 36V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:36V; Output Current - Output 1:46.5A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1500-36/HD | HWS1500-36/HD | 285-HWS1500-36/HD-ND | 05M7867 |
| Product Name | AC-DC Power Supplies | 33W - 1560W Rugged Power Supplies | AC DC Converters | Ac-Dc Converter, Enclosed, 1 O/p, 1.512Kw, 46.5A, 36V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs | Power Factor Correction | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |