TDK-Lambda Americas Inc., High Power Division 25W to 300W Medical AC-DC External Power Supplies DTM250PW120D

Description
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to output Isolation Class II Input Options Available Alternative Connectors and Cable Lengths Available Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Home Medical
Request a Quote Datasheet
Description
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to output Isolation Class II Input Options Available Alternative Connectors and Cable Lengths Available Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Home Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W to 300W Medical AC-DC External Power Supplies - DTM250PW120D - TDK-Lambda Europe GmbH
Achern, Germany
25W to 300W Medical AC-DC External Power Supplies
DTM250PW120D
25W to 300W Medical AC-DC External Power Supplies DTM250PW120D
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to output Isolation Class II Input Options Available Alternative Connectors and Cable Lengths Available Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Home Medical

The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications.

Features

  • ErP, CEC and EISA Compliant Models
  • Wide Range AC Input
  • Medical Certifications
  • 2xMOPP Input to output Isolation
  • Class II Input Options Available
  • Alternative Connectors and Cable Lengths Available

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Home Medical
Supplier's Site Datasheet
AC-DC Power Supplies - DTM250PW120D - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DTM250PW120D
AC-DC Power Supplies DTM250PW120D
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Tdk-Lambda - 69AC4346 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Tdk-Lambda
69AC4346
Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Tdk-Lambda 69AC4346
POWER SUPPLY, AC-DC, 12V, 20.83A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:12V; Output Current - Output 1:20.83A; Output Voltage - Output 2:-; Input Voltage AC Max:264VRoHS Compliant: Yes

POWER SUPPLY, AC-DC, 12V, 20.83A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:250W; Output Voltage - Output 1:12V; Output Current - Output 1:20.83A; Output Voltage - Output 2:-; Input Voltage AC Max:264VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DTM250PW120D DTM250PW120D 69AC4346
Product Name 25W to 300W Medical AC-DC External Power Supplies AC-DC Power Supplies Power Supply, Ac-Dc, 12V, 20.83A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply; Medical Power Supply DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F) -20 to 60 C (-4 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1 IEC60601-1 IEC60601-1-11 CSA60601-1 EN60601-1 ES60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1
DC Output Voltage 12.0 volts 12.0 volts 12.0 volts
DC Output Current 20.83 amps 20.83 amps 20.83 amps
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-15S - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 15.0 volts
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial, DIN Rail Power Supplies - 1920-1128-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.7 amps
View Details
2 suppliers
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details