TDK-Lambda Americas Inc., High Power Division 15-150W Industrial Power Supplies HWS100A-3/A

Description
The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant. Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques. Features Limited Lifetime Warranty High Efficiency (up to 91%) Wide Range AC Input 15, 30, 50, 100 and 150W Models Output Voltages 3.3, 5, 12, 15, 24 and 48Vdc Optional Mesh Cover and Push-in Wiring Options on Select Part Numbers Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet
Description
The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant. Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques. Features Limited Lifetime Warranty High Efficiency (up to 91%) Wide Range AC Input 15, 30, 50, 100 and 150W Models Output Voltages 3.3, 5, 12, 15, 24 and 48Vdc Optional Mesh Cover and Push-in Wiring Options on Select Part Numbers Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15-150W Industrial Power Supplies - HWS100A-3/A - TDK-Lambda Europe GmbH
Achern, Germany
15-150W Industrial Power Supplies
HWS100A-3/A
15-150W Industrial Power Supplies HWS100A-3/A
The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant. Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques. Features Limited Lifetime Warranty High Efficiency (up to 91%) Wide Range AC Input 15, 30, 50, 100 and 150W Models Output Voltages 3.3, 5, 12, 15, 24 and 48Vdc Optional Mesh Cover and Push-in Wiring Options on Select Part Numbers Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant.

Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques.

Features

  • Limited Lifetime Warranty
  • High Efficiency (up to 91%)
  • Wide Range AC Input
  • 15, 30, 50, 100 and 150W Models
  • Output Voltages 3.3, 5, 12, 15, 24 and 48Vdc
  • Optional Mesh Cover and Push-in Wiring Options on Select Part Numbers

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC-DC Power Supplies - HWS100A-3/A - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS100A-3/A
AC-DC Power Supplies HWS100A-3/A
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 3.3V, 20A; Power Supply Approvals Tdk-Lambda - 78X5131 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 20A; Power Supply Approvals Tdk-Lambda
78X5131
Power Supply, Ac-Dc, 3.3V, 20A; Power Supply Approvals Tdk-Lambda 78X5131
POWER SUPPLY, AC-DC, 3.3V, 20A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:66W; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 3.3V, 20A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:66W; Output Voltage - Output 1:3.3V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HWS100A-3/A HWS100A-3/A 78X5131
Product Name 15-150W Industrial Power Supplies AC-DC Power Supplies Power Supply, Ac-Dc, 3.3V, 20A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
DC Output Voltage 3.3 volts 3.3 volts 3.3 volts
DC Output Current 20 amps 20 amps 20 amps
DC Output Power 66 watts 15 to 150 watts 66 watts
Unlock Full Specs
to access all available technical data

Similar Products

UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details
TLD40 Series - 26 Watt (W) Max Constant Current Encapsulated DC/DC Switching Power Supplies - TLM4036DC-0350-28 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 60 C (-40 to 140 F)
View Details
Programmable Switching DC Power Supply - SPS5083X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details