TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies HWS1000-7

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS1000-7 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS1000-7
AC-DC Power Supplies HWS1000-7
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
300W - 1560W Industrial Power Supplies - HWS1000-7 - TDK-Lambda Europe GmbH
Achern, Germany
300W - 1560W Industrial Power Supplies
HWS1000-7
300W - 1560W Industrial Power Supplies HWS1000-7
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models) Features Limited Lifetime Warranty UL508 approved SEMI F47 Compliant (high line AC) Universal Input (85 - 265VAC) High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)

Features

  • Limited Lifetime Warranty
  • UL508 approved
  • SEMI F47 Compliant (high line AC)
  • Universal Input (85 - 265VAC)
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet
AC DC Converters - HWS1000-7-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
HWS1000-7-ND
AC DC Converters HWS1000-7-ND
Enclosed AC DC Converters 1 Output 7V 134A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 7V 134A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 1.005Kw, 134A, 7.5V; Power Supply Approvals Tdk-Lambda - 51M2846 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 1.005Kw, 134A, 7.5V; Power Supply Approvals Tdk-Lambda
51M2846
Ac-Dc Converter, Open Frame, 1 O/p, 1.005Kw, 134A, 7.5V; Power Supply Approvals Tdk-Lambda 51M2846
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 1.005KW, 134A, 7.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):1.005kW; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 1.005KW, 134A, 7.5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):1.005kW; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HWS1000-7 HWS1000-7 HWS1000-7-ND 51M2846
Product Name AC-DC Power Supplies 300W - 1560W Industrial Power Supplies AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 1.005Kw, 134A, 7.5V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Full function flagship model Limited Lifetime Warranty
Operating Temperature -10 to 71 C (14 to 160 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details