The HWS1000-36/HD is a 1000W single-output AC-DC power supply in the HWS30-1500/HD series, designed for industrial applications in harsh environments. It accepts an input voltage range of 85 to 265Vac and provides a 36V output with an adjustable range of 28.8 to 43.2V. The unit delivers up to 30.7A continuous current and supports a peak load of 39A. It features PCB coating and operates at startup temperatures as low as -40°C, meets IEC 62368-1 safety standards, and complies with Class B conducted and radiated EMI limits without additional filtering. Efficiency is 85% at 115Vac and 88% at 230Vac. The power supply has a limited lifetime warranty and meets IEC61000-3-2 Class A harmonic compliance.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed, Conformal Coated AC DC Converters 1 Output 36V 30.7A 85 ~ 265 VAC Input
AC-DC, 115-230VAC, OUTPUT 36V 29.3A, 1055W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1000-36/HD | HWS1000-36/HD-ND | 24T8234 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 36V 29.3A, 1055W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |