TDK-Lambda Americas Inc. AC-DC Power Supplies HWS600-15

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda AC-DC converter is an enclosed power supply with a single output rated at 645W and 43A, providing an output voltage of 15V. It is designed for industrial applications and is compliant with various safety standards, including UL508 and RoHS. The power supply features a wide input voltage range of 85-265VAC, making it suitable for global use. It includes protections for overcurrent and overvoltage, ensuring reliable operation. The operating temperature range is from -10°C to +70°C, with a derating of output power above 50°C. The unit is equipped with an internal fan for cooling and has a limited lifetime warranty, contributing to a lower cost of ownership. This product is ideal for applications in factory automation and test and measurement environments.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda AC-DC converter is an enclosed power supply with a single output rated at 645W and 43A, providing an output voltage of 15V. It is designed for industrial applications and is compliant with various safety standards, including UL508 and RoHS. The power supply features a wide input voltage range of 85-265VAC, making it suitable for global use. It includes protections for overcurrent and overvoltage, ensuring reliable operation. The operating temperature range is from -10°C to +70°C, with a derating of output power above 50°C. The unit is equipped with an internal fan for cooling and has a limited lifetime warranty, contributing to a lower cost of ownership. This product is ideal for applications in factory automation and test and measurement environments.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS600-15 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS600-15
AC-DC Power Supplies HWS600-15
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
300W - 1560W Industrial Power Supplies - HWS600-15 - TDK-Lambda Europe GmbH
Achern, Germany
300W - 1560W Industrial Power Supplies
HWS600-15
300W - 1560W Industrial Power Supplies HWS600-15
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models) Features Limited Lifetime Warranty UL508 approved SEMI F47 Compliant (high line AC) Universal Input (85 - 265VAC) High Efficiency Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement

The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)

Features

  • Limited Lifetime Warranty
  • UL508 approved
  • SEMI F47 Compliant (high line AC)
  • Universal Input (85 - 265VAC)
  • High Efficiency

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
Supplier's Site Datasheet
Switching Power Supplies - 177911 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
177911
Switching Power Supplies 177911
TDK-Lambda HWS600-15

TDK-Lambda HWS600-15

Supplier's Site
Power Supply - 40096238 - Radwell International
Willingboro, NJ, United States
Power Supply
40096238
Power Supply 40096238
POWER SUPPLY, SWITCH MODE, 85-265 VAC INPUT, 8.2 AMP, 50/60 HZ, 15 VDC 43 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, SWITCH MODE, 85-265 VAC INPUT, 8.2 AMP, 50/60 HZ, 15 VDC 43 AMP OUTPUT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Conv, Enclosed, 1 O/p, 645W, 43A, 15V; Power Supply Approvals Tdk-Lambda - 80K8475 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Conv, Enclosed, 1 O/p, 645W, 43A, 15V; Power Supply Approvals Tdk-Lambda
80K8475
Ac-Dc Conv, Enclosed, 1 O/p, 645W, 43A, 15V; Power Supply Approvals Tdk-Lambda 80K8475
AC-DC CONV, ENCLOSED, 1 O/P, 645W, 43A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:645W; Output Voltage - Output 1:15V; Output Current - Output 1:43A; Output Voltage - Output 2:-; External Depth:6.5" RoHS Compliant: Yes

AC-DC CONV, ENCLOSED, 1 O/P, 645W, 43A, 15V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:645W; Output Voltage - Output 1:15V; Output Current - Output 1:43A; Output Voltage - Output 2:-; External Depth:6.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Radwell International Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HWS600-15 HWS600-15 177911 40096238 80K8475
Product Name AC-DC Power Supplies 300W - 1560W Industrial Power Supplies Switching Power Supplies Power Supply Ac-Dc Conv, Enclosed, 1 O/p, 645W, 43A, 15V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Full function flagship model Limited Lifetime Warranty
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 C (14 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS30M-48/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 303L-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-50kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-15kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details