TDK-Lambda Americas Inc., High Power Division DC Progrmmable Power Supplies Genesys™ 5kW

Description
Genesys™ 5kW, up to 600A. The Genesys™ 2U Full-Rack (GEN-2U) series of 5000W DC Programmable Power Supplies provides high power density (up to 5200W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@ 600A) to 600V (@ 8.5A) in both a Three-phase 208VAC Input (170-265VAC, 47-63Hz) and Three-phase 400VAC Input (342-460VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load).
Description
Genesys™ 5kW, up to 600A. The Genesys™ 2U Full-Rack (GEN-2U) series of 5000W DC Programmable Power Supplies provides high power density (up to 5200W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@ 600A) to 600V (@ 8.5A) in both a Three-phase 208VAC Input (170-265VAC, 47-63Hz) and Three-phase 400VAC Input (342-460VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load).

Suppliers

Company
Product
Description
Supplier Links
DC Progrmmable Power Supplies - Genesys™ 5kW - TDK-Lambda Americas Inc., High Power Division
Neptune, NJ, United States
DC Progrmmable Power Supplies
Genesys™ 5kW
DC Progrmmable Power Supplies Genesys™ 5kW
Genesys™ 5kW, up to 600A. The Genesys™ 2U Full-Rack (GEN-2U) series of 5000W DC Programmable Power Supplies provides high power density (up to 5200W) with a complete set of user-friendly interfaces within a 2U profile. This series offers Output voltages from 8V (@ 600A) to 600V (@ 8.5A) in both a Three-phase 208VAC Input (170-265VAC, 47-63Hz) and Three-phase 400VAC Input (342-460VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load).

Genesys™ 5kW, up to 600A. The Genesys™ 2U Full-Rack (GEN-2U) series of 5000W DC Programmable Power Supplies provides high power density (up to 5200W) with a complete set of user-friendly interfaces within a 2U profile.

This series offers Output voltages from 8V (@ 600A) to 600V (@ 8.5A) in both a Three-phase 208VAC Input (170-265VAC, 47-63Hz) and Three-phase 400VAC Input (342-460VAC, 47-63Hz) with Active Power-Factor Correction (0.94 @ rated load).

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc., High Power Division
Product Category Power Supplies
Product Number Genesys™ 5kW
Product Name DC Progrmmable Power Supplies
Type DC Power Supply; Programmable Power Supply
Form Factor Rack Mount
DC Output Voltage 0.0 to 600.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 2787-3147/000-030 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details