The HWS300-24 is a 300W single-output AC-DC industrial power supply with a 24V output, designed for use in industrial control equipment. It accepts an AC input range of 85 to 265Vac and operates at 47 to 63Hz. The unit features a compact aluminum case measuring 61 x 82 x 165 mm and uses screw terminals for connections. It complies with IEC 62368-1, EN50178-1, and UL 508 (for 24V models), and meets conducted and radiated EMI standards without additional filtering. Efficiency is 82% at 115Vac and 85% at 230Vac, with a line regulation of ±0.02%/°C, ripple and noise of 150mV, and remote on/off and sense capabilities. The power supply includes overcurrent and overvoltage protection, a green LED indicator, and operates within a temperature range of -10°C to +70°C, derating linearly to 50% load at 70°C. It features a limited lifetime warranty and an internal fan for cooling.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The HWS comes with a limited lifetime warranty and was a first in the industry when announced in 2008. The highly reliable 300, 600, 1000 and 1500W fan cooled models form part of a very broad HWS product offering ranging from 3.3V to 60V outputs. A 1-6V program input (on select models) can adjust the output from 20-120% of nominal for applications requiring non-standard voltages. Certifications include IEC/EN/UL 62368-1 and UL 508 (most HWS300, 600 models)
Features
Applications for this product
AC-DC CONVERTER, ENCLOSED, 1 O/P, 336W, 14A, 24V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:336W; Output Voltage - Output 1:24V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Height:82.042mm RoHS Compliant: Yes
AC/DC Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 336 W, 24 V, 14 A RoHS Compliant: Yes
Features:
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS300-24 | HWS300-24 | 6352177 | 80K8470 | 58M7203 | 70177090 |
| Product Name | AC-DC Power Supplies | 300W - 1560W Industrial Power Supplies | Switching Power Supplies | Ac-Dc Converter, Enclosed, 1 O/p, 336W, 14A, 24V; Power Supply Approvals Tdk-Lambda | Ac/dc Enclosed Power Supply, Industrial, Adjustable, Fixed, 85 V, 265 V, 336 W, 24 V, 14 A Rohs Compliant Tdk-Lambda | Power Supply, Industrial, 85-264VAC |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | DC Power Supply | ||
| Technology | Switching Power Supply | |||||
| Features | Full function flagship model Limited Lifetime Warranty | Power Factor Correction | ||||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | |||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.14-M95 UL508 EN50178 | RoHS Compliant | RoHS Compliant | RoHS Compliant |