TDK-Lambda Americas Inc., High Power Division Datasheets for Programmable Power Supplies
Programmable power supplies are digitally controlled power sources that provide accurate and adjustable levels of voltage, current, and frequency. They include a processor, voltage/current programming circuits, current shunt, and voltage/current read-back circuits.
Programmable Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| A modular and scalable design approach that use multiple standard ALE 303 series 50kW power modules to deliver raw high voltage DC power for the system. The outputs of each... | |
| EMHP Series - 20kW, 30kW, 60kW, 90kW. The EMHP series of power supplies is the highest power line of DC regulated high power units available in the range of 20-90... | |
| Genesys™ 10kW, up to 1,500V, up to 1,000A. The Genesys™ 3U Full-Rack (GEN-3U) series of 10kW DC Programmable Power Supplies provides high power density (up to 10.2kW) with a complete... | |
| Genesys™ 15kW, up to 1,500V, up to 300A. The Genesys™ 3U Full-Rack (GEN-3U) series of 15kW DC Programmable Power Supplies provides high power density (up to 15kW) with a complete... | |
| Genesys™ 1U 2.4kW, up to 300A. The Genesys™ 1U Full-Rack (GEN-1U) series of 2400W DC Programmable Power Supplies provides high power density (up to 2400W) with a complete set of... | |
| Genesys™ 1U 750W and 1.5kW, up to 200A. The Genesys™ 1U Full-Rack (GEN-1U) series of 750W/1500W DC Programmable Power Supplies provides high power density (up to 780W/1560W) with a complete... | |
| Genesys™ 1U 750W Half Rack, up to 100A. The Genesys™ 1U Half-Rack (GENH) series of 750W DC Programmable Power Supplies provides high power density (up to 780W) with a complete... | |
| Genesys™ 3.3kW, up to 400A The Genesys™ 2U Full-Rack (GEN-2U) series of 3300W DC Programmable Power Supplies provides high power density (up to 3400W) with a complete set of user-friendly... | |
| Genesys™ 5kW, up to 600A. The Genesys™ 2U Full-Rack (GEN-2U) series of 5000W DC Programmable Power Supplies provides high power density (up to 5200W) with a complete set of user-friendly... | |
| The 102A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 110VAC or 220VAC single phase input,... | |
| The 152A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and optional... | |
| The 202A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 220VAC single phase input, and standard... | |
| The 203 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC*, 400VAC, or 480VAC three... | |
| The 303 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 400VAC*, or 480VAC three phase... | |
| The 402 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input,... | |
| The 500A Series is a Compact OEM style constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-40kV, 110VAC or 220VAC single phase input,... | |
| The 802 Series is a Compact rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-50kV, 208VAC or 400VAC+N three phase input,... | |
| The ESS is a high power Constant Voltage, Constant Current Programmable DC power supply. Since its introduction in 1995, the ESS has evolved into one of the most reliable, compact,... | |
| The LC1202 Series is a Compact water-cooled rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC*, 400VAC, or 480VAC three... | |
| The XR802 Series is a Compact high performance, high rep rate, rack mount constant current capacitor charging or DC power supply with output voltages available from 0-1kV to 0-30kV, 208VAC... |