The HWS1000-3/HD is a 1000W single-output AC-DC power supply with a 3.3V output voltage range of 2.64V to 3.96V and a maximum output current of 200A. It operates from an input voltage range of 85 to 265Vac at 47 to 63Hz, with efficiency of 71% at 115Vac and 73% at 230Vac. The unit includes PCB coating and supports start-up at ambient temperatures as low as -40°C. It complies with IEC 62368-1 safety standards and meets Class B conducted and radiated EMI limits per EN55011, EN55032-B, FCC-B, and VCCI-B without additional filtering. The hold-up time is 20ms, and it carries a limited lifetime warranty. Its physical dimensions and mounting style are not specified.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed, Conformal Coated AC DC Converters 1 Output 3V 200A 85 ~ 265 VAC Input
AC-DC, 115-230VAC, OUTPUT 3.3V 200A, 660W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1000-3/HD | HWS1000-3/HD-ND | 24T8233 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 3.3V 200A, 660W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |