The HWS600-48/ME is a 600W single-output AC-DC power supply for medical equipment, certified to IEC 60601-1 for basic insulation. It operates from 85 to 265 Vac input and delivers 48V at up to 13A, with peak power capability of 744W at 200-265 Vac. Efficiency is 83% at 115 Vac and 86% at 230 Vac. It has a convection-cooled aluminum case, dimensions of 126.5 x 82 x 165 mm, and screw terminals. Ripple and noise are rated at 288 mV maximum. Remote on/off control and overvoltage protection are included. Operating temperature is -10 to +70°C, derating to 50% load above 50°C. It meets EN55032-B, FCC-B, and VCCI-B emission standards. A limited lifetime warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/ME" models offer IEC/EN/UL 60601-1 (basic insulation) medical certifications. The HWS/ME series deliver power levels from 30 to 1500W and output voltages from 5V to 48V.
Features
Applications for this product
Enclosed AC DC Converters 1 Output 48V 13A 85 ~ 265 VAC Input
AC-DC, MEDICAL, 115-230VAC, OUTPUT 48V 13A, 624W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS600-48/ME | HWS600-48/ME | HWS600-48/ME-ND | 41R6047 |
| Product Name | AC-DC Power Supplies | 30W - 1500W Single output medical power supplies | AC DC Converters | Ac-Dc, Medical, 115-230Vac, Output 48V 13A, 624W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Features | Limited Lifetime Warranty Medical Approvals 2 x MOOP High Efficiency | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | EN60601-1 UL60601-1 CSA-C22.2 No.601.1-M90 | RoHS Compliant |