The HWS1000L-60/BAT is a 60V, 1000W AC-DC battery charger power supply with active power factor correction and universal input ranging from 85 to 265VAC or 120 to 350VDC. It features adjustable current limit, remote on/off, remote sense, and a 12V auxiliary output. The unit measures 2.4 x 5.91 x 9.45 inches and weighs 2300g. It operates from -40°C to 74°C with linear derating above 50°C and includes overvoltage, overtemperature, and short-circuit protection. Safety certifications include UL, CSA, EN60601-1, and EN50178, with EMI compliance to EN55011/EN55022 Class B and FCC Class B. Efficiency is rated at 84% at 115VAC and 86% at 230VAC. Output ripple is 200mV, with a 0.1A auxiliary output and open-collector DC good and fan fail signals.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC, 115-230VAC, OUTPUT 60V 17A, 1020W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS1000L-60/BAT | 66W2370 |
| Product Name | AC-DC Power Supplies | Ac-Dc, 115-230Vac, Output 60V 17A, 1020W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Suitable for battery charging Constant Current Style Limit Active Power Factor Correction | |
| Operating Temperature | -20 to 74 C (-4 to 165 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA-C22.2 No.601.1-M90 EN50178 | RoHS Compliant |