The FPS3000-24/S is a three-unit system composed of three FPS1000-24/S AC-DC power supplies mounted in a 1U rack, delivering up to 2880W of bulk power at 24V with a maximum current of 120A. Each unit features front AC input via IEC320-C14 connector, internal ORing diodes, and current sharing for parallel operation. The system includes an optional isolated I2C interface for communication, standard AC fail, DC good, and remote on/off signals, and a 12V auxiliary output. The power supplies operate from 85-265Vac input, achieve up to 86% efficiency at 230Vac, and meet EN55032B, FCC Part 15B, and IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 24V, 120A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:2.88kW; Output Current Max:120A; Product Range:FPS3000 Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS3000-24/S | 83K3935 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 24V, 120A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 70 C (32 to 158 F) |