The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V.
Features
Applications for this product
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, DIN RAIL, 1 O/P, 480W, 20A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:480W; Output Voltage - Output 1:24VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:124mm RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 340-575 VAC, DIN RAIL, 20A, 480W, 3-PHASE
| TDK-Lambda Europe GmbH | TDK-Lambda Americas Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DPP480-24-3 | DPP480-24-3 | 26R3621 | 70177513 |
| Product Name | 15-960W DIN Rail mount power supply | AC-DC Power Supplies | Ac-Dc Converter, Din Rail, 1 O/p, 480W, 20A, 24V; Power Supply Approvals Tdk-Lambda | POWER SUPPLY, AC-DC, 24V, 340-575 VAC, DIN RAIL, 20A, 480W, 3-PHASE |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Operating Temperature | 71 C (160 F) | -30 to 71 C (-22 to 160 F) | ||
| Regulatory Compliance | Approvals Ω- IEC/UL/CSA/ENΩ60950-1, 60950-1, UL508, UL1310(3) (Class 2), CE Mark | EN60950-1 UL60950-1 UL508 | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | 24.0 volts | 24.0 volts | |
| DC Output Current | 20 amps | 20 amps | 20 amps |