The JWT100-5FF/R is a 100 W, three-output AC-DC power supply with a +5 V adjustable output (5-5.25 V), a +15 V output, and a -15 V output, featuring remote On/Off control. It operates from a universal input range of 85-265 VAC or 120-330 VDC, with power factor correction and Level B EMI compliance. The unit measures 48 × 92 × 203 mm, weighs 720 g, and is mounted with screw terminals and a cover. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 3 Output 5V 15V -15V 13A, 4.5A, 1A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 3 OUTPUT, 100W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):100W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:5V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JWT100-5FF/R | 285-JWT100-5FF/R-ND | 87H1094 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 3 Output, 100W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Triple output Open frame with Cover option Power Factor Corrected | Power Factor Correction | |
| Operating Temperature | -10 to 65 C (14 to 149 F) | -10 to 65 C (14 to 149 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | ROHS COMP | RoHS Compliant |