The FPS1000-48/S is a 1000W AC-DC power supply for 19" 1U racks, featuring a rear IEC 320-C14 input and 48V output adjustable from 43 to 58V at 21A. It provides 85% efficiency at 115Vac and 88% at 230Vac, with 300mV output ripple and noise. It supports hot-swap operation, remote on/off, DC good, and AC fail signals, and includes a 12V auxiliary output. Built-in ORing diodes and current sharing enable parallel operation up to eight units. The unit measures 290 x 127 x 41 mm and operates from 0 to 50°C, derating above 50°C. It complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 48V, 21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.008kW; Output Current Max:21A; Product Range:FPS1000 Series; Input Voltage AC Max:265VRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS1000-48/S | 09K9404 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 50 C (32 to 122 F) |