TDK-Lambda Americas Inc. AC-DC Power Supplies GWS250-48

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TDK-Lambda GWS250-48 is an enclosed AC-DC converter designed for single output applications, providing a maximum output power of 250W and a current of 5.3A at 48V. It operates within an input voltage range of 85 to 264VAC and is compliant with ErP standards, ensuring energy efficiency with an average active efficiency of 92.7% at 230V. The unit features convection cooling, making it suitable for applications requiring low acoustic noise. This model includes overcurrent, overvoltage, and overtemperature protection, enhancing its reliability in various environments. It is rated for operation in temperatures from -25°C to +70°C, with a derating of output power above 50°C. The converter also supports remote output voltage programming and has a standby power draw of less than 0.5W. With a compact height of 41mm, it is compatible with 1U rack systems, making it a versatile choice for industrial, traffic control, and entertainment system applications. The product is backed by a five-year warranty, ensuring long-term support for users.

Datasheet Summary
Powered by GS/AI

The TDK-Lambda GWS250-48 is an enclosed AC-DC converter designed for single output applications, providing a maximum output power of 250W and a current of 5.3A at 48V. It operates within an input voltage range of 85 to 264VAC and is compliant with ErP standards, ensuring energy efficiency with an average active efficiency of 92.7% at 230V. The unit features convection cooling, making it suitable for applications requiring low acoustic noise. This model includes overcurrent, overvoltage, and overtemperature protection, enhancing its reliability in various environments. It is rated for operation in temperatures from -25°C to +70°C, with a derating of output power above 50°C. The converter also supports remote output voltage programming and has a standby power draw of less than 0.5W. With a compact height of 41mm, it is compatible with 1U rack systems, making it a versatile choice for industrial, traffic control, and entertainment system applications. The product is backed by a five-year warranty, ensuring long-term support for users.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - GWS250-48 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
GWS250-48
AC-DC Power Supplies GWS250-48
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Single Output Power Supplies - GWS250-48 - TDK-Lambda Europe GmbH
Achern, Germany
Single Output Power Supplies
GWS250-48
Single Output Power Supplies GWS250-48
With two power ratings - 250W convection cooled and 500W with internal fan - the GWS series offers output voltages from 12 to 48V. The series uses innovative design techniques to combine high efficiency, high power density and low standby power with the confidence of a 5-year warranty. Both power levels offer a 5V standby voltage, remote on/off and a DC good signal as standard. Average efficiency ratings are 92.7% for the 250W and 90.3% for the 500W. Features Standby Power Draw less than 0.5 Watt Average Active Efficiency @ 230V: 92.7% ErP Compliant 41 mm height (1U compatible) Convection cooled 5V / 300mA Aux Supply Output Remote Programming Down to 25% Load: Class C Harmonics (IEC 61000-3-2) Allows Use in Lighting Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

With two power ratings - 250W convection cooled and 500W with internal fan - the GWS series offers output voltages from 12 to 48V. The series uses innovative design techniques to combine high efficiency, high power density and low standby power with the confidence of a 5-year warranty. Both power levels offer a 5V standby voltage, remote on/off and a DC good signal as standard. Average efficiency ratings are 92.7% for the 250W and 90.3% for the 500W.

Features

  • Standby Power Draw less than 0.5 Watt
  • Average Active Efficiency @ 230V: 92.7%
  • ErP Compliant
  • 41 mm height (1U compatible)
  • Convection cooled
  • 5V / 300mA Aux Supply
  • Output Remote Programming
  • Down to 25% Load: Class C Harmonics (IEC 61000-3-2)
  • Allows Use in Lighting

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 5.3A, 48V; No. Of Outputs Tdk-Lambda - 48T0590 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 5.3A, 48V; No. Of Outputs Tdk-Lambda
48T0590
Ac-Dc Converter, Enclosed, 1 O/p, 250W, 5.3A, 48V; No. Of Outputs Tdk-Lambda 48T0590
AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 5.3A, 48V; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:41mm RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 250W, 5.3A, 48V; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:48V; Output Current - Output 1:5.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Height:41mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GWS250-48 GWS250-48 48T0590
Product Name AC-DC Power Supplies Single Output Power Supplies Ac-Dc Converter, Enclosed, 1 O/p, 250W, 5.3A, 48V; No. Of Outputs Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Fits 1U applications Up to 93% efficiency
Operating Temperature -25 to 70 C (-13 to 158 F) 70 to ? C (158 to ? F)
Regulatory Compliance IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 Approvals - IEC/EN/UL/CSA 60950-1 and IEC/EN/UL/CSA 62368-1, CE Mark RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS200M-36 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
AC-DC Power Supplies - CUS100MB-24/G2 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
High Voltage Power Supplies - 402L-5KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-5kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details