TDK-Lambda Americas Inc. AC DC Converters HWS300-24/RY

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 14A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 14A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-HWS300-24/RY-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HWS300-24/RY-ND
AC DC Converters 285-HWS300-24/RY-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 14A 85 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 14A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 14A; Power Supply Approvals Tdk-Lambda - 41R6041 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 14A; Power Supply Approvals Tdk-Lambda
41R6041
Power Supply, Ac-Dc, 24V, 14A; Power Supply Approvals Tdk-Lambda 41R6041
POWER SUPPLY, AC-DC, 24V, 14A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:336W; Output Voltage - Output 1:24V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, AC-DC, 24V, 14A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:336W; Output Voltage - Output 1:24V; Output Current - Output 1:14A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-HWS300-24/RY-ND 41R6041
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 14A; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance ROHS COMP
AC Input Voltage 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.75W-30W DC-DC POL converters - CE-1005 - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Regulatory Compliance Approvals - N/A
View Details
1kVA, IP66-Rated, Rugged, Industrial Quality DC-AC Sine Wave Inverter - CSI 1K-24/230-3XD3 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details
Power Supplies - 5000003491-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details