TDK-Lambda Americas Inc., High Power Division 1600-3500W 1U Hot Swap Front End Power supply HFE1600-32/S

Description
Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500. Features Up to 39.3W/in3 Power Density Internal ORing MOSFET & Current Sharing Up to 13.3kW in 1U Rack PMBusTM Interface LAN Options Multiple Rack Paralleling Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Railway Renewable Energy Semiconductor Fabrication Robotics
Request a Quote Datasheet
Description
Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500. Features Up to 39.3W/in3 Power Density Internal ORing MOSFET & Current Sharing Up to 13.3kW in 1U Rack PMBusTM Interface LAN Options Multiple Rack Paralleling Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Railway Renewable Energy Semiconductor Fabrication Robotics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1600-3500W 1U Hot Swap Front End Power supply - HFE1600-32/S - TDK-Lambda Europe GmbH
Achern, Germany
1600-3500W 1U Hot Swap Front End Power supply
HFE1600-32/S
1600-3500W 1U Hot Swap Front End Power supply HFE1600-32/S
Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500. Features Up to 39.3W/in3 Power Density Internal ORing MOSFET & Current Sharing Up to 13.3kW in 1U Rack PMBusTM Interface LAN Options Multiple Rack Paralleling Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Railway Renewable Energy Semiconductor Fabrication Robotics

Developed as a standard series of high efficiency, hot-swap front end power supplies, the HFE is available in three power levels, 1600W, 2500W and the new generation 3500W. Output voltages of 12, 24, 32 and 48V are available (model dependent). 1U 19'' rack units are available for each model (5 slot version accepting HFE1600 modules, 4 slots for HFE2500 and HFE3500 modules). A PMbus™ communication interface is standard on HFE3500 and optional for HFE1600 and 2500.

Features

  • Up to 39.3W/in3 Power Density
  • Internal ORing MOSFET & Current Sharing
  • Up to 13.3kW in 1U Rack
  • PMBusTM Interface
  • LAN Options
  • Multiple Rack Paralleling

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
  • Railway
  • Renewable Energy
  • Semiconductor Fabrication
  • Robotics
Supplier's Site Datasheet
AC-DC Power Supplies - HFE1600-32/S - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HFE1600-32/S
AC-DC Power Supplies HFE1600-32/S
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-HFE1600-32/S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HFE1600-32/S-ND
AC DC Converters 285-HFE1600-32/S-ND
Front End AC DC Converters 1 Output 32V 47A 85 ~ 265 VAC Input

Front End AC DC Converters 1 Output 32V 47A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 32V, 47A; Power Supply Approvals Tdk-Lambda - 56W3962 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 32V, 47A; Power Supply Approvals Tdk-Lambda
56W3962
Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 32V, 47A; Power Supply Approvals Tdk-Lambda 56W3962
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.5KW, 32V, 47A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:47A; Product Range:HFE Series RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.5KW, 32V, 47A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.5kW; Output Current Max:47A; Product Range:HFE Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number HFE1600-32/S HFE1600-32/S 285-HFE1600-32/S-ND 56W3962
Product Name 1600-3500W 1U Hot Swap Front End Power supply AC-DC Power Supplies AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 1.5Kw, 32V, 47A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -20 to 71 C (-4 to 160 F)
DC Output Voltage 32.0 volts 32.0 volts
DC Output Current 47 amps 47 amps 47 amps
DC Output Power 1504 watts 2500 watts 1500 watts
Unlock Full Specs
to access all available technical data