TDK-Lambda Americas Inc. AC-DC Power Supplies DRF120-24-1

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRF120-24-1 is a 120W single-output DIN rail mount AC-DC power supply for industrial and process control applications, providing a 24V output with a 150% peak current capability for up to four seconds. It operates from an AC input range of 85 to 264Vac at 47-63Hz, with efficiency up to 89% at 115Vac and 91% at 230Vac. The unit features remote on/off control, remote voltage adjustment via a 5-6V external signal, and a DC OK relay output. It meets EN55032-B emissions and UL508, IEC/UL/CSA/EN62368-1 safety certifications. The package measures 36.5 × 123.4 × 115 mm and mounts on TS-35/7.5 or TS-35/15 DIN rails. Operating temperature ranges from -25°C to +70°C with derating above 60°C, and it has a rated MTBF of 140,001 hours per JEITA RCR-9102B. The unit has a 5-year warranty and convection cooling with no minimum load requirement.

Datasheet Summary
Powered by GS/AI

The DRF120-24-1 is a 120W single-output DIN rail mount AC-DC power supply for industrial and process control applications, providing a 24V output with a 150% peak current capability for up to four seconds. It operates from an AC input range of 85 to 264Vac at 47-63Hz, with efficiency up to 89% at 115Vac and 91% at 230Vac. The unit features remote on/off control, remote voltage adjustment via a 5-6V external signal, and a DC OK relay output. It meets EN55032-B emissions and UL508, IEC/UL/CSA/EN62368-1 safety certifications. The package measures 36.5 × 123.4 × 115 mm and mounts on TS-35/7.5 or TS-35/15 DIN rails. Operating temperature ranges from -25°C to +70°C with derating above 60°C, and it has a rated MTBF of 140,001 hours per JEITA RCR-9102B. The unit has a 5-year warranty and convection cooling with no minimum load requirement.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DRF120-24-1 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DRF120-24-1
AC-DC Power Supplies DRF120-24-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
120W-960W Single Output High Efficiency DIN Rail Mount Power Supplies - DRF120-24-1 - TDK-Lambda Europe GmbH
Achern, Germany
120W-960W Single Output High Efficiency DIN Rail Mount Power Supplies
DRF120-24-1
120W-960W Single Output High Efficiency DIN Rail Mount Power Supplies DRF120-24-1
Combining a careful thermal design and excellent efficiency, with an average active efficiency of over 87% and low standby power consumption, this slim line series is perfect for customers working to Eco-Design guidelines and seeking compact high efficiency products. The fully featured DRF units have output power levels of 120, 240, 480W and 960W, a peak loading capability of 150%, can be operated in parallel and have remote on/off and remote voltage adjustment. Features Excellent efficiency – up to 94% Extremely narrow case Market leading no load power consumption ErP compliant Remote On/Off 24VDC output Single phase input 120W, 240W, 480W and 960W models 150% peak power 5 year warranty Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Rugged / Harsh Environment

Combining a careful thermal design and excellent efficiency, with an average active efficiency of over 87% and low standby power consumption, this slim line series is perfect for customers working to Eco-Design guidelines and seeking compact high efficiency products. The fully featured DRF units have output power levels of 120, 240, 480W and 960W, a peak loading capability of 150%, can be operated in parallel and have remote on/off and remote voltage adjustment.

Features

  • Excellent efficiency – up to 94%
  • Extremely narrow case
  • Market leading no load power consumption
  • ErP compliant
  • Remote On/Off
  • 24VDC output
  • Single phase input
  • 120W, 240W, 480W and 960W models
  • 150% peak power
  • 5 year warranty

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Rugged / Harsh Environment
Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Tdk-Lambda - 27Y0222 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Tdk-Lambda
27Y0222
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Tdk-Lambda 27Y0222
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DRF120-24-1 DRF120-24-1 27Y0222
Product Name AC-DC Power Supplies 120W-960W Single Output High Efficiency DIN Rail Mount Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Features Excellent efficiency, up to 94% ErP complaint Peak power capability
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 75 C (-13 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS60M-18/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 102A-10KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 402L-10KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS600M-28/SF - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details