The FPS1000-24 is a 1000W AC-DC industrial power supply designed for 1U rack mounting and hot-swap redundancy, with a 24V output range of 21.5 to 29V and a maximum current of 40A. It supports front AC input via an IEC320-C14 connector, features internal ORing diodes and current sharing for parallel operation, and includes standard signals for AC fail, DC good, and remote on/off. The unit delivers 83% efficiency at 115Vac and 86% at 230Vac, meets EN55032B and FCC part 15J-B EMI limits, and is certified to IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 960W, 40A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:960W; Output Current Max:40A; Product Range:FPS Series; Width:127mmRoHS Compliant: Yes
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 960W, 40A, 24V; NO. OF OUTPUTS:1 OUTPUT; POWER SUPPLY OUTPUT TYPE:ADJUSTABLE, FIXED; OUTPUT POWER MAX:960W; OUTPUT CURRENT MAX:40A; PRODUCT RANGE:FPS SERIES; INPUT VOLTAGE AC MIN:85V; WEIGHT:4.41LBROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | FPS1000-24 | 71K3965 | 37899588 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, Rack Mount, 1 O/p, 960W, 40A, 24V; Power Supply Approvals Tdk-Lambda | Power Supply |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter | |
| Technology | Switching Power Supply | ||
| Form Factor | Rack Mount | ||
| Features | Front end power supply 1U High | ||
| Operating Temperature | 0 to 50 C (32 to 122 F) |