TDK-Lambda Americas Inc. AC-DC Power Supplies DRF120-24-1/HL

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DRF120-24-1/HL is a 120W, 24V DC output, DIN rail mount AC-DC power supply with ATEX and IEC Ex certification for use in hazardous locations, including circuit board coating for protection. It features up to 89% efficiency at 115Vac, remote on/off control, and a 150% peak current capability for up to four seconds. The unit operates from 85-264Vac input, has a -25°C to +70°C operating temperature range, and measures 36.5 × 123.4 × 115 mm. It is certified to UL508, IEC/UL/CSA/EN62368-1, and includes a DC OK relay and status LEDs. Parallel operation is supported via droop mode. The /HL option is not available for the 960W model, confirming its compatibility with the 120W variant.

Datasheet Summary
Powered by GS/AI

The DRF120-24-1/HL is a 120W, 24V DC output, DIN rail mount AC-DC power supply with ATEX and IEC Ex certification for use in hazardous locations, including circuit board coating for protection. It features up to 89% efficiency at 115Vac, remote on/off control, and a 150% peak current capability for up to four seconds. The unit operates from 85-264Vac input, has a -25°C to +70°C operating temperature range, and measures 36.5 × 123.4 × 115 mm. It is certified to UL508, IEC/UL/CSA/EN62368-1, and includes a DC OK relay and status LEDs. Parallel operation is supported via droop mode. The /HL option is not available for the 960W model, confirming its compatibility with the 120W variant.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DRF120-24-1/HL - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DRF120-24-1/HL
AC-DC Power Supplies DRF120-24-1/HL
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
120W-480W DIN Rail Mount Power Supplies for hazardous locations - DRF120-24-1/HL - TDK-Lambda Europe GmbH
Achern, Germany
120W-480W DIN Rail Mount Power Supplies for hazardous locations
DRF120-24-1/HL
120W-480W DIN Rail Mount Power Supplies for hazardous locations DRF120-24-1/HL
Featuring IECEx / ATEX approvals for hazardous applications, the DRF/HL models extend the existing DRF series of 120 to 480W DIN rail mount power supplies. Accepting a wide range AC input of 85 to 265V (300V for 5s), these highly efficient power supplies can deliver a peak load of 150% in compact, slim-line packages. Features IECEx / ATEX Approval Conformal Coated Circuit Boards Narrow Convection Cooled Design Remote On/Off ErP Referenced Design Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Rugged / Harsh Environment

Featuring IECEx / ATEX approvals for hazardous applications, the DRF/HL models extend the existing DRF series of 120 to 480W DIN rail mount power supplies. Accepting a wide range AC input of 85 to 265V (300V for 5s), these highly efficient power supplies can deliver a peak load of 150% in compact, slim-line packages.

Features

  • IECEx / ATEX Approval
  • Conformal Coated Circuit Boards
  • Narrow Convection Cooled Design
  • Remote On/Off
  • ErP Referenced Design

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Rugged / Harsh Environment
Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Tdk-Lambda - 74Y6063 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Tdk-Lambda
74Y6063
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Tdk-Lambda 74Y6063
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DRF120-24-1/HL DRF120-24-1/HL 74Y6063
Product Name AC-DC Power Supplies 120W-480W DIN Rail Mount Power Supplies for hazardous locations Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 75 C (-13 to 167 F)
Regulatory Compliance IEC60079-0 IEC60079-15 (IECEX, ATEX) EN60079-0 EN60079-15 (IECEX, ATEX) IEC60950-1 EN60950-1 UL60950-1 DNV-GL UL508 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-2kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402S-15KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-50KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details