The DRB240-24-1 is a 240W DIN rail mount AC-DC power supply with a 24V output. It has a case size of 41 x 124 x 125 mm and mounts on TS-35/7.5 or TS35/15 rails. Input voltage range is 90-264Vac, operating at 47-63Hz with a nominal range of 100-240Vac. Efficiency exceeds 91% at 230Vac and 93% typ. Output voltage tolerance is ±1%, with overvoltage protection at 30-35V and hiccup-mode overcurrent protection. Overtemperature protection is latching. An opto-isolated DC OK signal and green LED indicate output status. Hold-up time is >20ms at 100Vac input. Operating temperature range is -20°C to +70°C with derating from 50°C. Weight is 750g. Meets EN55011-B, EN55032-B, CISPR11-B, CISPR22-B, EN61204-3 Class A, IEC/EN/CSA/UL62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The DRB series of DIN rail power supplies offers basic functionality with IEC/EN/UL 60950-1 and UL 508 certifications for power applications up to 480W. Supporting the growing trend for simple and economic DIN power solutions in industrial and process control applications, the series combines low cost and extremely compact dimensions with efficiencies of up to 93%. From 15W to 100W the DRB supplies are housed in a robust plastic case. 100W, 120W and 480W models are housed in a robust metal enclosure.
Features
Applications for this product
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DRB240-24-1 | DRB240-24-1 | 71AC1635 |
| Product Name | AC-DC Power Supplies | 15-480W Single Output DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | DIN Rail | ||
| Features | Excellent efficiency, up to 94% Peak power capability | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -20 to 70 C (-4 to 158 F) |