TDK-Lambda Americas Inc. AC-DC Power Supplies DRB240-48-3-A1

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DRB240-48-3-A1 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DRB240-48-3-A1
AC-DC Power Supplies DRB240-48-3-A1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
120/960W DIN-Rail power supplies - DRB240-48-3-A1 - TDK-Lambda Europe GmbH
Achern, Germany
120/960W DIN-Rail power supplies
DRB240-48-3-A1
120/960W DIN-Rail power supplies DRB240-48-3-A1
The DIN-Rail power supplies in the DRB series are part of TDK-Lambda’s industrial heritage. They can be used in many applications, ranging from conventional switch cabinets and decentralised machinery and systems, to renewable energy and charging solutions. The series covers the popular output voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models featuring conformal coating are available for use in challenging environments containing corrosive gases. Overall the DRB 3 phase series offer an excellent balance between functionality and price. Explore the DRB 3 Phase Series Features Operation with AC or DC voltage for a wide range of applications Parallel mode switch to activate load balancing behaviour Integrated GDT for ultimate process stability Very low inrush energy peak (I²t) saves cost for input line protection Screw or push-in terminals available to serve individual application needs High efficiency contributes to an eco-friendly energy footprint DC-OK and inhibit relay contacts for professional integration into applications control architecture Comprehensive boost power capabilities support start-up into heavy loads Exceeds regulatory EMC standards on radiated emission (Class B), surge immunity and fast transients Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio Renewable Energy Semiconductor Fabrication

The DIN-Rail power supplies in the DRB series are part of TDK-Lambda’s industrial heritage. They can be used in many applications, ranging from conventional switch cabinets and decentralised machinery and systems, to renewable energy and charging solutions. The series covers the popular output voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage.

The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time.

Special models featuring conformal coating are available for use in challenging environments containing corrosive gases. Overall the DRB 3 phase series offer an excellent balance between functionality and price.

Explore the DRB 3 Phase Series

Features

  • Operation with AC or DC voltage for a wide range of applications
  • Parallel mode switch to activate load balancing behaviour
  • Integrated GDT for ultimate process stability
  • Very low inrush energy peak (I²t) saves cost for input line protection
  • Screw or push-in terminals available to serve individual application needs
  • High efficiency contributes to an eco-friendly energy footprint
  • DC-OK and inhibit relay contacts for professional integration into applications control architecture Comprehensive boost power capabilities support start-up into heavy loads
  • Exceeds regulatory EMC standards on radiated emission (Class B), surge immunity and fast transients

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Renewable Energy
  • Semiconductor Fabrication
Supplier's Site Datasheet
DIN Rail Power Supplies - 2831788 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2831788
DIN Rail Power Supplies 2831788
TDK-Lambda DRB240-48-3-A1

TDK-Lambda DRB240-48-3-A1

Supplier's Site
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Tdk-Lambda - 71AJ0843 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Tdk-Lambda
71AJ0843
Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Tdk-Lambda 71AJ0843
POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE, Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 5A; Power Supply Approvals:ITE, Laboratory & Transformers; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:48V; Output Current - Output 1:5A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DRB240-48-3-A1 DRB240-48-3-A1 2831788 71AJ0843
Product Name AC-DC Power Supplies 120/960W DIN-Rail power supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 48V, 5A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail
Features Excellent efficiency, up to 94% Peak power capability
Operating Temperature -25 to 70 C (-13 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-10KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-1KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 303L-20kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS60M-12/M - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers