The DTM300PW150D1 is a 300W external AC-DC power supply for medical and ITE applications, certified to IEC/UL/CSA/EN60601-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC/DC DESKTOP ADAPTER 15V 300W
AC-DC, MEDICAL & ITE ADAPTER, INPUT 115-230VAC, OUTPUT 15V 20A, 300W CLASS I ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DTM300PW150D1 | 285-DTM300PW150D1-ND | 09AJ9421 |
| Product Name | AC-DC Power Supplies | AC DC Desktop, Wall Power Adapters | Ac-Dc, Medical & Ite Adapter, Input 115-230Vac, Output 15V 20A, 300W Class I Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | Medical Power Supply; 1 | DC Power Supply; AC / DC Adapter |
| Technology | Switching Power Supply | ||
| Features | DoE, ErP, CEC and EISA compliant Medical certifications | ||
| Operating Temperature | -30 to 60 C (-22 to 140 F) | -30 to 60 C (-22 to 140 F) | |
| Regulatory Compliance | IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |