The HWS1000-60/HD is a 1000W single-output AC-DC power supply designed for industrial applications, with a 60V output voltage and an input range of 85 to 265Vac. It features PCB coating and operation down to -40°C ambient temperature as standard, supporting harsh environments. The unit meets IEC 62368-1 safety standards and complies with Class B conducted and radiated EMI limits without external filtering. Efficiency is rated at 85% at 115Vac and 88% at 230Vac. It includes a limited lifetime warranty and meets IEC 61000-3-2 Class A harmonic emissions. The package is a printed circuit board type with dimensions consistent with the HWS/HD series. It supports a 120-370Vdc input range, though safety certification applies only to AC input. Hold-up time is 20ms, and leakage current is less than 0.5mA at 240Vac/60Hz.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed, Conformal Coated AC DC Converters 1 Output 60V 18A 85 ~ 265 VAC Input
AC-DC, 115-230VAC, OUTPUT 60V 17.6A, 1056W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1000-60/HD | HWS1000-60/HD-ND | 24T8236 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 60V 17.6A, 1056W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |