The HWS600P-36 is a 600 W AC-DC power supply with a 36 V output, designed for industrial applications such as factory automation and motor drives. It accepts a universal input range of 85-265 VAC or 120-330 VDC, delivers peak power up to 1998 W for brief intervals, and operates at 87% efficiency. The unit measures 100 x 82 x 165 mm and includes a built-in fan for cooling. It supports remote on/off, DC good output, and parallel operation of up to two units. Safety certifications include IEC/EN/UL/CSA 60950-1 and 62368-1, EN50178, and CE Mark. Operating temperature range is -10°C to +70°C with linear derating above 50°C. Withstand voltage is 3 kVAC input to output and 2.5 kVAC input to ground. It complies with EN55011/EN55022 and FCC Class B EMI limits and IEC61000-4 immunity standards. Weight is 1600 g. Limited lifetime warranty applies.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS series, the HWS300P and HWS600P models offer a 300% peak power rating for 5 seconds. The HWS-P series deliver average power levels of 300 and 600W and are available with 24V, 36V and 48V output voltages.
Features
Applications for this product
AC-DC CONVERTER, ENCLOSED, 1 O/P, 601.2W, 16.7A, 36V; No. of Outputs:1Outputs; Output Power Max:601.2W; Output Voltage - Output 1:36V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS600P-36 | HWS600P-36 | 19P2365 |
| Product Name | AC-DC Power Supplies | 300W & 600W Peak power industrial power supplies | Ac-Dc Converter, Enclosed, 1 O/p, 601.2W, 16.7A, 36V; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | ||
| Features | 300% Peak Power Capability Limited Lifetime Warranty | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | 70 C (158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | Certification - IEC/EN/UL/CSA 60950-1 and 62368-1, EN50178, CE Mark | RoHS Compliant |