TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies DSP30-24

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DSP30-24 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DSP30-24
AC-DC Power Supplies DSP30-24
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
7.5-100W low profile DINRail mount power supply - DSP30-24 - TDK-Lambda Europe GmbH
Achern, Germany
7.5-100W low profile DINRail mount power supply
DSP30-24
7.5-100W low profile DINRail mount power supply DSP30-24
Developed with a low profile case for building automation, the DSP DIN rail power supply series provides a reliable solution for many industrial applications. With Class II double insulation, earth grounding is not required, and certification to UL 1310 for Class 2 allows operation where output currents are to be limited under fault conditions. Housed in four package sizes, these 10 to 100W products are available with output voltages ranging from 5V to 24V. Features Low Profile for Building Automation 5V to 24V Outputs Wide Range AC Input -25° to +71°C Operation Convection Cooled UL1310 Class II Class 2 Double Insulation Applications for this product General Purpose Industrial Factory Automation / Process Control

Developed with a low profile case for building automation, the DSP DIN rail power supply series provides a reliable solution for many industrial applications. With Class II double insulation, earth grounding is not required, and certification to UL 1310 for Class 2 allows operation where output currents are to be limited under fault conditions. Housed in four package sizes, these 10 to 100W products are available with output voltages ranging from 5V to 24V.

Features

  • Low Profile for Building Automation
  • 5V to 24V Outputs
  • Wide Range AC Input
  • -25° to +71°C Operation
  • Convection Cooled
  • UL1310 Class II
  • Class 2 Double Insulation

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
Supplier's Site
Power Supply, DIN Rail Mount, 24 V, 1.3A, 31.2 W, 90 to 264 VAC, 2.8x3.58x2.19 - 70177190 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, DIN Rail Mount, 24 V, 1.3A, 31.2 W, 90 to 264 VAC, 2.8x3.58x2.19
70177190
Power Supply, DIN Rail Mount, 24 V, 1.3A, 31.2 W, 90 to 264 VAC, 2.8x3.58x2.19 70177190
Low 2.2" Profile Fits All Cabinets DIN Rail or Chassis Mount Universal 90-264 VAC Input Convection Cooled from –25°C Up to +71°C Active Power Factor Correction (PFC) Input Transient Protection IEC61000-4 Class II Double Insulated Meets UL1310 Class 2 (Except *) UL/EN60950-1 and CE Mark Safety Approvals

  • Low 2.2" Profile Fits All Cabinets
  • DIN Rail or Chassis Mount
  • Universal 90-264 VAC Input
  • Convection Cooled from –25°C Up to +71°C
  • Active Power Factor Correction (PFC)
  • Input Transient Protection IEC61000-4
  • Class II Double Insulated
  • Meets UL1310 Class 2 (Except *)
  • UL/EN60950-1 and CE Mark Safety Approvals
Supplier's Site
Power Supply - 40114832 - Radwell International
Willingboro, NJ, United States
Power Supply
40114832
Power Supply 40114832
POWER SUPPLY, 100-240VAC, 47-63HZ, 800MA, 24VDC, 30W. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 100-240VAC, 47-63HZ, 800MA, 24VDC, 30W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 31.2W, 1.3A, 24V; Power Supply Approvals Tdk-Lambda - 39M5717 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 31.2W, 1.3A, 24V; Power Supply Approvals Tdk-Lambda
39M5717
Ac-Dc Converter, Din Rail, 1 O/p, 31.2W, 1.3A, 24V; Power Supply Approvals Tdk-Lambda 39M5717
AC-DC CONVERTER, DIN RAIL, 1 O/P, 31.2W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:53mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 31.2W, 1.3A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:31.2W; Output Voltage - Output 1:24VDC; Output Current - Output 1:1.3A; Output Voltage - Output 2:-; Width:53mmRoHS Compliant: Yes

Supplier's Site Datasheet
Ac/dc Din Rail Power Supply, Class Ii, Adjustable, Fixed, 90 V, 264 V, 31.2 W, 24 V, 1.3 A Rohs Compliant Tdk-Lambda - 58M5272 - Newark, An Avnet Company
Chicago, IL, United States
Ac/dc Din Rail Power Supply, Class Ii, Adjustable, Fixed, 90 V, 264 V, 31.2 W, 24 V, 1.3 A Rohs Compliant Tdk-Lambda
58M5272
Ac/dc Din Rail Power Supply, Class Ii, Adjustable, Fixed, 90 V, 264 V, 31.2 W, 24 V, 1.3 A Rohs Compliant Tdk-Lambda 58M5272
AC/DC DIN Rail Power Supply, Class II, Adjustable, Fixed, 90 V, 264 V, 31.2 W, 24 V, 1.3 A RoHS Compliant: Yes

AC/DC DIN Rail Power Supply, Class II, Adjustable, Fixed, 90 V, 264 V, 31.2 W, 24 V, 1.3 A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Allied Electronics, Inc. Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DSP30-24 DSP30-24 70177190 40114832 39M5717 58M5272
Product Name AC-DC Power Supplies 7.5-100W low profile DINRail mount power supply Power Supply, DIN Rail Mount, 24 V, 1.3A, 31.2 W, 90 to 264 VAC, 2.8x3.58x2.19 Power Supply Ac-Dc Converter, Din Rail, 1 O/p, 31.2W, 1.3A, 24V; Power Supply Approvals Tdk-Lambda Ac/dc Din Rail Power Supply, Class Ii, Adjustable, Fixed, 90 V, 264 V, 31.2 W, 24 V, 1.3 A Rohs Compliant Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter DC Power Supply
Technology Switching Power Supply
Form Factor DIN Rail DIN Rail
Features Low profile Class II double insulation UL 1310 Class 2 compliant Power Factor Correction
Operating Temperature -25 to 71 C (-13 to 160 F) -25 to 71 C (-13 to 160 F)
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
30 W Single Phase Single Output Low Profile Power Supplies - PS-3015 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details