TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies DTM110PW240C8

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DTM110PW240C8 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DTM110PW240C8
AC-DC Power Supplies DTM110PW240C8
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Power Supply, Ac-Dc, 24V, 4.59A; Power Supply Approvals Tdk-Lambda - 69AC4342 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.59A; Power Supply Approvals Tdk-Lambda
69AC4342
Power Supply, Ac-Dc, 24V, 4.59A; Power Supply Approvals Tdk-Lambda 69AC4342
POWER SUPPLY, AC-DC, 24V, 4.59A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:24V; Output Current - Output 1:4.59A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.59A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:110W; Output Voltage - Output 1:24V; Output Current - Output 1:4.59A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number DTM110PW240C8 69AC4342
Product Name AC-DC Power Supplies Power Supply, Ac-Dc, 24V, 4.59A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply
Technology Switching Power Supply
Features DoE, ErP, CEC and EISA compliant Medical certifications
Operating Temperature -20 to 60 C (-4 to 140 F)
Regulatory Compliance IEC60601-1 IEC60601-1-11 CSA60601-1 EN60601-1 ES60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-320W-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
DC Output Power 320 watts
View Details
Power Supplies - 5000005335-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 1 amps
View Details
Switching Power Supplies - 1227189 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details