TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies EVS18-16R7/RA

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - EVS18-16R7/RA - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
EVS18-16R7/RA
AC-DC Power Supplies EVS18-16R7/RA
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-2544-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-2544-ND
AC DC Converters 285-2544-ND
Enclosed AC DC Converters 1 Output 18V 16.7A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 18V 16.7A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 18V, 16.7A; Power Supply Approvals Tdk-Lambda - 82Y8872 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 18V, 16.7A; Power Supply Approvals Tdk-Lambda
82Y8872
Power Supply, Ac-Dc, 18V, 16.7A; Power Supply Approvals Tdk-Lambda 82Y8872
POWER SUPPLY, AC-DC, 18V, 16.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:18V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 18V, 16.7A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:300W; Output Voltage - Output 1:18V; Output Current - Output 1:16.7A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number EVS18-16R7/RA 285-2544-ND 82Y8872
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 18V, 16.7A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features Suitable for battery charging Constant current Power Factor Correction
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance CSA C22.2 No.60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
High Voltage Power Supplies - 203S-40kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60W Slimline Single Phase  Single Output Power Supplies - PS-S6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers