TDK-Lambda Americas Inc. AC-DC Power Supplies HWS600-12/ME

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HWS600-12/ME is a 600W single-output AC-DC power supply designed for non-surgical medical equipment and analyzers, certified to IEC 60601-1 with basic insulation. It accepts an 85 to 265Vac input range and provides a 12V output with a 9.6 to 14.4V adjustment range, delivering up to 53A. The unit features a peak power capability of 636W at 600W nominal, with a maximum output ripple and noise of 150mV. Efficiency is rated at 80% at 115Vac and 83% at 230Vac. It has a convection-cooled aluminum case, screw terminal connectors, and dimensions of 100 x 82 x 165mm. The power supply supports remote on/off and remote sense, meets IEC 61000-3-2 Class A harmonics, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. Operating temperature ranges from -10°C to +70°C with linear derating from 50°C to 70°C. The unit carries a limited lifetime warranty in the Americas and EMEA regions.

Datasheet Summary
Powered by GS/AI

The HWS600-12/ME is a 600W single-output AC-DC power supply designed for non-surgical medical equipment and analyzers, certified to IEC 60601-1 with basic insulation. It accepts an 85 to 265Vac input range and provides a 12V output with a 9.6 to 14.4V adjustment range, delivering up to 53A. The unit features a peak power capability of 636W at 600W nominal, with a maximum output ripple and noise of 150mV. Efficiency is rated at 80% at 115Vac and 83% at 230Vac. It has a convection-cooled aluminum case, screw terminal connectors, and dimensions of 100 x 82 x 165mm. The power supply supports remote on/off and remote sense, meets IEC 61000-3-2 Class A harmonics, and complies with EN55011/EN55032-B, FCC-B, and VCCI-B EMI standards. Operating temperature ranges from -10°C to +70°C with linear derating from 50°C to 70°C. The unit carries a limited lifetime warranty in the Americas and EMEA regions.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - HWS600-12/ME - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
HWS600-12/ME
AC-DC Power Supplies HWS600-12/ME
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
30W - 1500W Single output medical power supplies - HWS600-12/ME - TDK-Lambda Europe GmbH
Achern, Germany
30W - 1500W Single output medical power supplies
HWS600-12/ME
30W - 1500W Single output medical power supplies HWS600-12/ME
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/ME" models offer IEC/EN/UL 60601-1 (basic insulation) medical certifications. The HWS/ME series deliver power levels from 30 to 1500W and output voltages from 5V to 48V. Features Limited Lifetime Warranty Medical Approvals Universal Input (85 - 265VAC) High Efficiency Broad 30W to 1500W product range Applications for this product Medical / Clinical / Scientific Test & Measurement

Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/ME" models offer IEC/EN/UL 60601-1 (basic insulation) medical certifications. The HWS/ME series deliver power levels from 30 to 1500W and output voltages from 5V to 48V.

Features

  • Limited Lifetime Warranty
  • Medical Approvals
  • Universal Input (85 - 265VAC)
  • High Efficiency
  • Broad 30W to 1500W product range

Applications for this product

  • Medical / Clinical / Scientific
  • Test & Measurement
Supplier's Site Datasheet
Ac-Dc, Medical, 115-230Vac, Output 12V 53A, 636W Rohs Compliant Tdk-Lambda - 41R6043 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc, Medical, 115-230Vac, Output 12V 53A, 636W Rohs Compliant Tdk-Lambda
41R6043
Ac-Dc, Medical, 115-230Vac, Output 12V 53A, 636W Rohs Compliant Tdk-Lambda 41R6043
AC-DC, MEDICAL, 115-230VAC, OUTPUT 12V 53A, 636W ROHS COMPLIANT: YES

AC-DC, MEDICAL, 115-230VAC, OUTPUT 12V 53A, 636W ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number HWS600-12/ME HWS600-12/ME 41R6043
Product Name AC-DC Power Supplies 30W - 1500W Single output medical power supplies Ac-Dc, Medical, 115-230Vac, Output 12V 53A, 636W Rohs Compliant Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Features Limited Lifetime Warranty Medical Approvals 2 x MOOP High Efficiency
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Regulatory Compliance EN60601-1 UL60601-1 CSA-C22.2 No.601.1-M90 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 152A-1KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 152A-3KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CUS100MB-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
High Voltage Power Supplies - 802-OEM-40KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details