The GXE600-48 is a 600W programmable single-output power supply for medical and industrial use, convection-cooled for quiet operation. It delivers a 48V output adjustable from 38.4V to 57.6V at up to 12.5A, with efficiencies up to 95% at 230Vac. Output characteristics can be programmed for constant voltage or constant current mode via RS-485 using Modbus RTU, including adjustable overcurrent and overvoltage protection limits. It includes a 5V/1A standby output, isolated DC Good and AC Fail signals, remote on/off, and paralleling support for up to five units. Operating from 85-265Vac, it complies with IEC/UL/CSA/EN60601-1
Programmable power supplies (CVCC variable DC power supplies, DC power supplies) are power supplies that can be operated in constant voltage (CV) mode or in constant current (CC) mode automatically depending on load conditions within the range of voltage values and current values that have been set ahead of time. In addition to constant voltage power supplies, TDK offers programmable power supplies under the TDK-Lambda brand for various measurement applications such as those in testing, inspecting, experimenting, and researching. TDK-Lambda's lineup of programmable power supplies consists of the Genesys series suitable for 19 inch racks mounted and the portable benchtop-type Z+/ZUP series for applications such as researching, and all are UL-listed products with RS232C/RS485 in their standard form. The standard Z+ series now also includes USB and optional LAN.
The medically certified GXE600 series offers constant voltage / constant current (CVCC) operation and read-write programming through a robust RS-485 communication (Modbus RTU protocol). Both the output voltage and current can be adjusted over a very wide range using digital or analogue programming. The 95% efficient power supply can be operated without the need for forced air cooling, minimising system acoustic noise. The ability to read back remaining electrolytic capacitor lifetime and analyse alarm history assists preventative maintenance and troubleshooting in the field.
Features
Applications for this product
Open Frame AC DC Converters 1 Output 48V 12.5A 85 ~ 264 VAC Input
AC-DC, MEDICAL, 115-230VAC, OUTPUT 48V 12.5A, 600W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | GXE600-48 | GXE600-48 | 285-3011-ND | 09AJ9491 |
| Product Name | Programmable Power Supplies | Single Output 600W Programmable Medical & ITE Power Supplies | AC DC Converters | Ac-Dc, Medical, 115-230Vac, Output 48V 12.5A, 600W Rohs Compliant Tdk-Lambda |
| Type | Programmable Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Features | Convection Cooling Digital (RS-485) and analog programming High Efficiency (95%) | Power Factor Correction | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA-C22.2 No.60601-1 EN60601-1 ES60601-1 CSA60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN62477-1 (OVCⅢ) | RoHS Compliant |