TDK-Lambda Americas Inc. AC-DC Power Supplies GWS500-12

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - GWS500-12 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
GWS500-12
AC-DC Power Supplies GWS500-12
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Single Output Power Supplies - GWS500-12 - TDK-Lambda Europe GmbH
Achern, Germany
Single Output Power Supplies
GWS500-12
Single Output Power Supplies GWS500-12
With two power ratings - 250W convection cooled and 500W with internal fan - the GWS series offers output voltages from 12 to 48V. The series uses innovative design techniques to combine high efficiency, high power density and low standby power with the confidence of a 5-year warranty. Both power levels offer a 5V standby voltage, remote on/off and a DC good signal as standard. Average efficiency ratings are 92.7% for the 250W and 90.3% for the 500W. Features Standby Power Draw less than 0.5 Watt Average Active Efficiency @ 230V: 92.7% ErP Compliant 41 mm height (1U compatible) Convection cooled 5V / 300mA Aux Supply Output Remote Programming Down to 25% Load: Class C Harmonics (IEC 61000-3-2) Allows Use in Lighting Applications for this product General Purpose Industrial Factory Automation / Process Control Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

With two power ratings - 250W convection cooled and 500W with internal fan - the GWS series offers output voltages from 12 to 48V. The series uses innovative design techniques to combine high efficiency, high power density and low standby power with the confidence of a 5-year warranty. Both power levels offer a 5V standby voltage, remote on/off and a DC good signal as standard. Average efficiency ratings are 92.7% for the 250W and 90.3% for the 500W.

Features

  • Standby Power Draw less than 0.5 Watt
  • Average Active Efficiency @ 230V: 92.7%
  • ErP Compliant
  • 41 mm height (1U compatible)
  • Convection cooled
  • 5V / 300mA Aux Supply
  • Output Remote Programming
  • Down to 25% Load: Class C Harmonics (IEC 61000-3-2)
  • Allows Use in Lighting

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 42A, 12V; Power Supply Approvals Tdk-Lambda - 64T4978 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 42A, 12V; Power Supply Approvals Tdk-Lambda
64T4978
Ac-Dc Converter, Enclosed, 1 O/p, 500W, 42A, 12V; Power Supply Approvals Tdk-Lambda 64T4978
AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 42A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:12V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Height:1.61" RoHS Compliant: Yes

AC-DC CONVERTER, ENCLOSED, 1 O/P, 500W, 42A, 12V; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:500W; Output Voltage - Output 1:12V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Height:1.61" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number GWS500-12 GWS500-12 64T4978
Product Name AC-DC Power Supplies Single Output Power Supplies Ac-Dc Converter, Enclosed, 1 O/p, 500W, 42A, 12V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features Fits 1U applications Up to 93% efficiency
Operating Temperature -25 to 70 C (-13 to 158 F) 70 to ? C (158 to ? F)
Regulatory Compliance IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 Approvals - IEC/EN/UL/CSA 60950-1 and IEC/EN/UL/CSA 62368-1, CE Mark RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100ME-48/B - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
4 suppliers
AC-DC Power Supplies - CUS400M-28/C - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 402-OEM-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details