TDK-Lambda Americas Inc., High Power Division AC DC Converters HWS600-24/RYHD

Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 27A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 27A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-HWS600-24/RYHD-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-HWS600-24/RYHD-ND
AC DC Converters 285-HWS600-24/RYHD-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 27A 85 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 24V 27A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 27A; Power Supply Approvals Tdk-Lambda - 41R6046 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 27A; Power Supply Approvals Tdk-Lambda
41R6046
Power Supply, Ac-Dc, 24V, 27A; Power Supply Approvals Tdk-Lambda 41R6046
POWER SUPPLY, AC-DC, 24V, 27A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:648W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 27A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:648W; Output Voltage - Output 1:24V; Output Current - Output 1:27A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-HWS600-24/RYHD-ND 41R6046
Product Name AC DC Converters Power Supply, Ac-Dc, 24V, 27A; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
Regulatory Compliance ROHS COMP RoHS Compliant
AC Input Voltage 85.0 to 265.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2K - KNX Switch mode power supply - 782K12303000 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -5 to 45 C (23 to 113 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details