AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The low profile DRL DIN rail power supply series provide a reliable solution for many industrial applications and building automation. With double insulation and safety Class II input, connection to earth is not required. The NEC Class 2 compliant output, in accordance with UL 1310, allows operation where output currents are to be limited under fault conditions. Available in four power ranges, the DRL series provide a choice of 12, 15 and 24 output voltages.
Features
Applications for this product
AC/DC DIN RAIL SUPPLY 24V 30W
POWER SUPPLY, AC-DC, 24V, 1.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:24V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DRL30-24-1 | DRL30-24-1 | 285-2646-ND | 02AC9441 |
| Product Name | AC-DC Power Supplies | 10-100W Low Profile DIN Rail Mount Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 1.25A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | 1 | DC Power Supply |
| Technology | Switching Power Supply | |||
| Form Factor | DIN Rail | |||
| Features | Low profile Class II double insulation SEMI F47 compliant | |||
| Operating Temperature | -20 to 71 C (-4 to 160 F) | -20 to 60 C (-4 to 140 F) | -20 to 71 C (-4 to 160 F) |