TDK-Lambda Americas Inc. AC/DC Adapters DTM-300PW-480-D1

Description
TDK-Lambda DTM-300PW-480-D1
Request a Quote Datasheet
Description
TDK-Lambda DTM-300PW-480-D1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1354183 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1354183
AC/DC Adapters 1354183
TDK-Lambda DTM-300PW-480-D1

TDK-Lambda DTM-300PW-480-D1

Supplier's Site
Adaptor, Medical, Ac-Dc, 48V, 6.25A; No. Of Outputs Tdk-Lambda - 27AJ4615 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 48V, 6.25A; No. Of Outputs Tdk-Lambda
27AJ4615
Adaptor, Medical, Ac-Dc, 48V, 6.25A; No. Of Outputs Tdk-Lambda 27AJ4615
ADAPTOR, MEDICAL, AC-DC, 48V, 6.25A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:10 Pin RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 48V, 6.25A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:10 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1354183 27AJ4615
Product Name AC/DC Adapters Adaptor, Medical, Ac-Dc, 48V, 6.25A; No. Of Outputs Tdk-Lambda
Type AC / DC Adapter; Medical Power Supply DC Power Supply
Adapter Plug Type 10-pin
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 48.0 volts 48.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 24.0 volts
View Details
Gold Box
Specs
Type Current Source; DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217135 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details