AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/HD" models offer PCB coating and -40C start up characteristics for harsh environments. The HWS/HD series deliver power levels from 30 to 1500W and output voltages from 3.3V to 60V.
Features
Applications for this product
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 120A 85 ~ 265 VAC Input
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 600W, 120A, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):600W; Power Rating (Convection Cooling):-; Input Voltage VAC:85V AC to 265V AC; Height:82.042mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS600-5/HD | HWS600-5/HD | 285-HWS600-5/HD-ND | 39P8165 |
| Product Name | AC-DC Power Supplies | 33W - 1560W Rugged Power Supplies | AC DC Converters | Ac-Dc Converter, Open Frame, 1 O/p, 600W, 120A, 5V; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | AC/DC Converter; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs | |||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |