The DRB120-12-1 is a 120W DIN rail mount AC-DC power supply with a 12V output, designed for industrial and process control applications. It features a compact width of 35 mm, a height of 124 mm, and a depth of 125 mm, with an aluminum sides and back with steel wrap-around cover for mounting on TS-35/7.5 or TS35/15 DIN rails. The unit offers up to 90% efficiency at 230Vac input, with an input voltage range of 85 to 264Vac and an inrush current of less than 64A at 230Vac. It meets EN55011-B, EN55032-B, CISPR11-B, CISPR22-B, and EN61204-3 Class A EMI requirements, is certified to IEC/EN/CSA/UL62368-1
AC-DC Power Supplies, DIN rail mount, Output: 120W, 12V, DIN rail installation compatible
The DRB series of DIN rail power supplies offers basic functionality with IEC/EN/UL 60950-1 and UL 508 certifications for power applications up to 480W. Supporting the growing trend for simple and economic DIN power solutions in industrial and process control applications, the series combines low cost and extremely compact dimensions with efficiencies of up to 93%. From 15W to 100W the DRB supplies are housed in a robust plastic case. 100W, 120W and 480W models are housed in a robust metal enclosure.
Features
Applications for this product
AC-DC, DIN RAIL, INPUT 115/230VAC, OUTPUT 12V 10A, 120W ROHS COMPLIANT: YES
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | DRB120-12-1 | DRB120-12-1 | 33AK4172 |
| Product Name | AC-DC Power Supplies | 15-480W Single Output DIN Rail Power Supplies | Ac-Dc, Din Rail, Input 115/230Vac, Output 12V 10A, 120W Rohs Compliant Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | DIN Rail | ||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1, EN60950-1, UL60950-1, UL508, UL1310 Class 2 | Certifications and Markings - IEC/EN/CSA/UL62368-1, 60950-1, BIS IS 13252(Part 1) (24V models only) , UL508 Listed, UL1310 Class 2 | RoHS Compliant |