AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Backed by the same limited lifetime warranty as the HWS15A-150A and HWS300-1500 series, the "/ME" models offer IEC/EN/UL 60601-1 (basic insulation) medical certifications. The HWS/ME series deliver power levels from 30 to 1500W and output voltages from 5V to 48V.
Features
Applications for this product
Open Frame AC DC Converters 1 Output 24V 4.5A 85 ~ 265 VAC Input
AC-DC CONVERTER, 1 O/P, 24V, 4.5A, 108W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:108W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Input Voltage AC Min:85VRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS100A-24/ME | HWS100A-24/ME | 285-HWS100A-24/ME-ND | 78X6689 |
| Product Name | AC-DC Power Supplies | 30W - 1500W Single output medical power supplies | AC DC Converters | Ac-Dc Converter, 1 O/p, 24V, 4.5A, 108W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | AC/DC Converter; Medical Power Supply; 1 | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |||
| Features | Limited Lifetime Warranty Medical Approvals 2 x MOOP High Efficiency | Power Factor Correction | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA-C22.2 No.60101-1 EN60601-1 ES60601-1 |