TDK-Lambda Americas Inc., High Power Division AC-DC Power Supplies DTM300PW480D2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - DTM300PW480D2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DTM300PW480D2
AC-DC Power Supplies DTM300PW480D2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 285-2642-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
285-2642-ND
AC DC Desktop, Wall Power Adapters 285-2642-ND
48V 300W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

48V 300W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Adaptor, Medical, Ac-Dc, 48V, 6.25A; Power Supply Approvals Tdk-Lambda - 01AC7349 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 48V, 6.25A; Power Supply Approvals Tdk-Lambda
01AC7349
Adaptor, Medical, Ac-Dc, 48V, 6.25A; Power Supply Approvals Tdk-Lambda 01AC7349
ADAPTOR, MEDICAL, AC-DC, 48V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 48V, 6.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:48V; Output Current - Output 1:6.25A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DTM300PW480D2 285-2642-ND 01AC7349
Product Name AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Adaptor, Medical, Ac-Dc, 48V, 6.25A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Features DoE, ErP, CEC and EISA compliant Medical certifications
Operating Temperature -30 to 60 C (-22 to 140 F) -30 to 60 C (-22 to 140 F)
Regulatory Compliance IEC60601-1 CSA60601-1 EN60601-1 ES60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
600Vdc Input, 500VA Industrial Quality DC-AC Sine Wave Inverter - CSH 500-F6 - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000008900-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details