The FPS1000-48/P is a 1000W AC-DC industrial power supply with a front IEC320-C14 AC inlet, designed for 1U rack mounting and hot-swap redundant operation. It provides a 48V output with a voltage range of 43 to 58V and delivers up to 21A at 1008W. Efficiency is 85% at 115Vac and 88% at 230Vac, with output noise limited to 300mV. It features internal ORing diodes, current sharing for parallel operation, remote on/off, DC good, AC fail, and a 12V auxiliary output. The unit supports an input voltage range of 85-265Vac and meets EN55032B, FCC Part 15B, and EN61000-3-2 Class A EMI standards. Safety certifications include IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 48V, 21A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.008kW; Output Current Max:21A; Product Range:FPS1000 Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS1000-48/P | 09K9402 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 50 C (32 to 122 F) |