The HWS15A-24 is a 15W single-output AC-DC power supply in the HWS-A series, designed for industrial control applications. It provides a 24V output with an adjustable range of 19.2 to 28.8V and a maximum current of 0.65A. The unit accepts an input voltage range of 85 to 265Vac, with a 300Vac peak surge for 5 seconds, and operates at 47 to 63Hz. It meets IEC 62368-1, UL 508, and EN 62477-1 OVC III safety standards, and complies with Class B conducted and radiated EMI limits without external filtering. The power supply has a square aluminum case with screw terminals, measures 31.5 x 82 x 80mm with a cover, and weighs 190g. Efficiency is 82% at 115Vac and 85% at 230Vac. It operates from -10°C to +70°C with linear derating from 50°C to 70°C, and features a limited lifetime warranty in applicable regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 24V 650mA 85 ~ 264 VAC, 120 ~ 370 VDC Input
POWER SUPPLY, AC-DC, 24V, 0.65A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):16W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:24V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS15A-24 | 285-HWS15A-24-ND | 69AC4396 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 24V, 0.65A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Full function flagship model Limited Lifetime Warranty | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |