The FPS1000-12 is a 1000W AC-DC industrial power supply designed for hot-swap redundant operation and parallel use in 1U rack systems. It delivers 12V at up to 72A with a maximum output power of 864W, featuring internal ORing diodes and current sharing for parallel operation. It has a front IEC320-C14 AC inlet, operates from 85-265VAC input, and achieves 80% efficiency at 115VAC and 83% at 230VAC. Ripple and noise are 150mV, and it includes overvoltage protection at 14.3-15.7V, remote on/off, DC OK, and AC fail signals. The unit has an isolated 12V standby output, complies with IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 12V, 72A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:864W; Output Current Max:72A; Product Range:FPS1000 Series RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | FPS1000-12 | 51M2831 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 12V, 72A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Rack Mount | |
| Features | Front end power supply 1U High | |
| Operating Temperature | 0 to 50 C (32 to 122 F) |