JWT75-525/A is a 75 W, triple-output AC-DC power supply with a fixed +5 V main output (5 to 5.25 V), a +12 V auxiliary output (0 to 4 A), and a -5 V auxiliary output (0 to 0.5 A). It accepts a universal input range of 85 to 265 VAC and operates with a typical efficiency of 72%. The unit measures 42 x 92 x 188 mm and uses screw terminals with a protective cover. It meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 3 OUTPUT, 75W; Power Supply Approvals:ITE; No. of Outputs:3Outputs; Output Power Max:75W; Output Voltage - Output 1:5V; Output Current - Output 1:8A; Output Voltage - Output 2:12V; Output Current - Output 2:4A RoHS Compliant: Yes
Triple Output Industrial Power Supplies, JWT Series
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JWT75-525/A | 07H9785 | 70177827 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 3 Output, 75W; Power Supply Approvals Tdk-Lambda | Power Supply; 85 to 265 VAC, 120 to 330VDC; 3; 5 V; 12 V; -5 V; 0.8 A (Min.); |
| Type | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Linear Power Supply | |
| Features | Triple output Open frame with Cover option Power Factor Corrected | Power Factor Correction | |
| Operating Temperature | -10 to 55 C (14 to 131 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |