TDK-Lambda Americas Inc. AC/DC Adapters DTM-300PW-240-D1

Description
TDK-Lambda DTM-300PW-240-D1
Request a Quote Datasheet
Description
TDK-Lambda DTM-300PW-240-D1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC/DC Adapters - 1354181 - RS Components, Ltd.
Corby, Northants, United Kingdom
AC/DC Adapters
1354181
AC/DC Adapters 1354181
TDK-Lambda DTM-300PW-240-D1

TDK-Lambda DTM-300PW-240-D1

Supplier's Site
Adaptor, Medical, Ac-Dc, 24V, 12.5A; No. Of Outputs Tdk-Lambda - 27AJ4612 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, Medical, Ac-Dc, 24V, 12.5A; No. Of Outputs Tdk-Lambda
27AJ4612
Adaptor, Medical, Ac-Dc, 24V, 12.5A; No. Of Outputs Tdk-Lambda 27AJ4612
ADAPTOR, MEDICAL, AC-DC, 24V, 12.5A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:10 Pin RoHS Compliant: Yes

ADAPTOR, MEDICAL, AC-DC, 24V, 12.5A; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24V; Output Current - Output 1:12.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Connector:10 Pin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 1354181 27AJ4612
Product Name AC/DC Adapters Adaptor, Medical, Ac-Dc, 24V, 12.5A; No. Of Outputs Tdk-Lambda
Type AC / DC Adapter; Medical Power Supply DC Power Supply
Adapter Plug Type 10-pin
Regulatory Compliance RoHS Compliant RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details