The TDK-Lambda HWS15A-15/A is an AC-DC power supply designed to deliver a single output of 15V at a maximum current of 2A, providing a total output power of 30W. It operates within an input voltage range of 85 to 265VAC and is capable of withstanding up to 300VAC for 5 seconds. The power supply features high efficiency, reaching up to 91%, which aids in system cooling. This model includes overcurrent and overvoltage protection, ensuring reliable operation. It has a hold-up time of 20ms and a low leakage current of less than 0.5mA. The operating temperature range is from -10°C to +70°C, with derating above 50°C. The unit is compliant with various safety standards, including UL60950-1 and EN60950-1, and is RoHS compliant. The power supply is designed for convection cooling and has a compact size of 31.5mm x 82mm x 80mm. It also boasts a limited lifetime warranty, contributing to a lower cost of ownership over time. This product is suitable for a variety of industrial applications requiring a stable and efficient power source.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
The ultra reliable, conservatively rated HWS-A series of 10W to 150W AC-DC power supplies has a limited lifetime warranty, unique to the industry. The series accepts a wide range 85 to 265Vac (300Vac peak for 5s) input with output voltages from 3.3V to 48V. The products are certified to IEC 62368-1, UL 508 and EN 62477-1 OVC III (HWS150A) and are SEMI F47 compliant.
Models with push-in wire terminals are available for systems utilizing cost-saving automated and robotic assembly techniques.
Features
Applications for this product
POWER SUPPLY, AC-DC, 15V, 2A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:30W; Output Voltage - Output 1:15V; Output Current - Output 1:2A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS30A-15/A | HWS30A-15/A | 8139020 | 78X5155 |
| Product Name | AC-DC Power Supplies | 15-150W Industrial Power Supplies | Switching Power Supplies | Power Supply, Ac-Dc, 15V, 2A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply | DC Power Supply | |
| Technology | Switching Power Supply | |||
| Features | Full function flagship model Limited Lifetime Warranty | |||
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 C (14 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant | RoHS Compliant |