TDK-Lambda Americas Inc., High Power Division 15-960W DIN Rail mount power supply DPP960-48-3

Description
The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V. Features Low Cost 5V to 48V Outputs Universal Input Compact Size NEC Class 2 Compliant models UL508 Listed Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control
Request a Quote Datasheet
Description
The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V. Features Low Cost 5V to 48V Outputs Universal Input Compact Size NEC Class 2 Compliant models UL508 Listed Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15-960W DIN Rail mount power supply - DPP960-48-3 - TDK-Lambda Europe GmbH
Achern, Germany
15-960W DIN Rail mount power supply
DPP960-48-3
15-960W DIN Rail mount power supply DPP960-48-3
The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V. Features Low Cost 5V to 48V Outputs Universal Input Compact Size NEC Class 2 Compliant models UL508 Listed Convection Cooled Applications for this product General Purpose Industrial Factory Automation / Process Control

The DPP series of AC-DC DIN rail mount power supplies provide a broad range of power levels, from 15 to 960W, and offer a choice of single-phase and three-phase inputs. Models carry IEC/EN/UL 62368-1 and UL 508 certifications with select models meeting UL 1310 (evaluated to NEC NFPA70 Class 2). Output voltages are available from 5V to 48V.

Features

  • Low Cost
  • 5V to 48V Outputs
  • Universal Input
  • Compact Size
  • NEC Class 2 Compliant models
  • UL508 Listed
  • Convection Cooled

Applications for this product

  • General Purpose Industrial
  • Factory Automation / Process Control
Supplier's Site Datasheet
AC-DC Power Supplies - DPP960-48-3 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DPP960-48-3
AC-DC Power Supplies DPP960-48-3
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 960W, 20A, 48V; Power Supply Approvals Tdk-Lambda - 26R3624 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 960W, 20A, 48V; Power Supply Approvals Tdk-Lambda
26R3624
Ac-Dc Converter, Din Rail, 1 O/p, 960W, 20A, 48V; Power Supply Approvals Tdk-Lambda 26R3624
AC-DC CONVERTER, DIN RAIL, 1 O/P, 960W, 20A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:48VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:126.2mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 960W, 20A, 48V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:960W; Output Voltage - Output 1:48VDC; Output Current - Output 1:20A; Output Voltage - Output 2:-; Height:126.2mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number DPP960-48-3 DPP960-48-3 26R3624
Product Name 15-960W DIN Rail mount power supply AC-DC Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 960W, 20A, 48V; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply DC Power Supply; AC/DC Converter
Operating Temperature 71 C (160 F) -40 to 71 C (-40 to 160 F)
Regulatory Compliance Approvals Ω- IEC/UL/CSA/ENΩ60950-1, 60950-1, UL508, UL1310(3) (Class 2), CE Mark EN60950-1 UL60950-1 UL508
DC Output Voltage 48.0 volts 48.0 volts 48.0 volts
DC Output Current 20 amps 20 amps 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PSW-48024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 20 amps
View Details
Power supply unit - power supply unit - BARTEC
Specs
Operating Temperature -29 to 4 C (-20 to 40 F)
View Details