The HWS1000-24/HD is a 1000W single-output AC-DC power supply in the HWS30-1500/HD series, designed for industrial applications in harsh environments. It features PCB coating and start-up capability at -40°C ambient temperature, with an input voltage range of 85 to 265Vac and a wide output voltage adjustment from 19.2 to 28.8Vdc. The unit delivers up to 46A output current with a maximum peak load of 58.5A and maintains a ripple of 150mV. Efficiency is 85% at 115Vac and 87% at 230Vac. It meets IEC 62368-1 safety standards and complies with Class B conducted and radiated EMI limits per EN55032-B, FCC-B, and VCCI-B. Immunity includes EN61000-4-2 ESD (±8kV air, ±4kV contact), EN61000-4-4 EFT (±2kV), and EN61000-4-5 surge (±2kV common mode). It has a hold-up time of 20ms and harmonic compliance to IEC61000-3-2 Class A. The unit is certified with CE and UKCA marks.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed, Conformal Coated AC DC Converters 1 Output 24V 46A 85 ~ 265 VAC Input
AC-DC, 115-230VAC, OUTPUT 24V 44A, 1056W ROHS COMPLIANT: YES
POWER SUPPLY, AC-DC, 1056W, 24V, 44A, 115-230VAC
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HWS1000-24/HD | HWS1000-24/HD-ND | 34P1790 | 70177475 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 24V 44A, 1056W Rohs Compliant Tdk-Lambda | POWER SUPPLY, AC-DC, 1056W, 24V, 44A, 115-230VAC |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply | |
| Technology | Switching Power Supply | |||
| Features | Limited Lifetime Warranty For Rugged Applications MIL-STD-810F Compliant Conformal coated PCBs | Power Factor Correction | ||
| Operating Temperature | -10 to 71 C (14 to 160 F) | -10 to 70 C (14 to 158 F) | ||
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 EN50178 | RoHS Compliant |