TDK-Lambda Americas Inc., High Power Division 150W AC-DC External Power Supplies DT150PW240D

Description
The DT external power supplies are housed in a rugged plastic case and are rated from 140 to 150W with output voltages from 12V to 48V. DT-D models have an average efficiency of 89% and meet DoE level VI Features DoE, CEC and EISA Compliant Wide Range AC Input Energy efficiency level V & VI models Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The DT external power supplies are housed in a rugged plastic case and are rated from 140 to 150W with output voltages from 12V to 48V. DT-D models have an average efficiency of 89% and meet DoE level VI Features DoE, CEC and EISA Compliant Wide Range AC Input Energy efficiency level V & VI models Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150W AC-DC External Power Supplies - DT150PW240D - TDK-Lambda Europe GmbH
Achern, Germany
150W AC-DC External Power Supplies
DT150PW240D
150W AC-DC External Power Supplies DT150PW240D
The DT external power supplies are housed in a rugged plastic case and are rated from 140 to 150W with output voltages from 12V to 48V. DT-D models have an average efficiency of 89% and meet DoE level VI Features DoE, CEC and EISA Compliant Wide Range AC Input Energy efficiency level V & VI models Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio

The DT external power supplies are housed in a rugged plastic case and are rated from 140 to 150W with output voltages from 12V to 48V. DT-D models have an average efficiency of 89% and meet DoE level VI

Features

  • DoE, CEC and EISA Compliant
  • Wide Range AC Input
  • Energy efficiency level V & VI models

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
AC-DC Power Supplies - DT150PW240D - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
DT150PW240D
AC-DC Power Supplies DT150PW240D
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Desktop, Wall Power Adapters - 285-2469-ND - DigiKey
Thief River Falls, MN, United States
AC DC Desktop, Wall Power Adapters
285-2469-ND
AC DC Desktop, Wall Power Adapters 285-2469-ND
24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input

Buy Now Datasheet
Power Supply, Ac-Dc, 150W, 24V, 6.25A; Power Supply Approvals Tdk-Lambda - 70Y5443 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 150W, 24V, 6.25A; Power Supply Approvals Tdk-Lambda
70Y5443
Power Supply, Ac-Dc, 150W, 24V, 6.25A; Power Supply Approvals Tdk-Lambda 70Y5443
POWER SUPPLY, AC-DC, 150W, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C14 RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 150W, 24V, 6.25A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:150W; Output Voltage - Output 1:24V; Output Current - Output 1:6.25A; Output Voltage - Output 2:-; Plug Type:IEC 60320 C14 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number DT150PW240D DT150PW240D 285-2469-ND 70Y5443
Product Name 150W AC-DC External Power Supplies AC-DC Power Supplies AC DC Desktop, Wall Power Adapters Power Supply, Ac-Dc, 150W, 24V, 6.25A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply 1 DC Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F) 0 to 60 C (32 to 140 F)
Regulatory Compliance Certifications - UL/CSA/EN/IEC62368-1, UL/CSA/EN/IEC60950-1, CE Mark (LVD, EMC and RoHS) IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts 24.0 volts
DC Output Current 6.25 amps 6.25 amps 6.25 amps 6.25 amps
Unlock Full Specs
to access all available technical data

Similar Products

UDP6922B 100W DC Switching Power Supply 60V/5A - UDP6922B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details
AWSP 60 Series - 60 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP60-24 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 45 C (32 to 113 F)
View Details
4 suppliers
Programmable Switching DC Power Supply - SPS5044X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details