The HWS15A-12 is a 15W single-output AC-DC power supply providing 12V at up to 1.3A, with an adjustable output range of 9.6 to 14.4V. It accepts an 85 to 265Vac input and operates at 47-63Hz, with a 300Vac peak surge for 5 seconds. It meets IEC 62368-1, UL 508, and EN 62477-1 OVC III standards and complies with Class B EMI limits without external filtering. Efficiency is 80% at 115Vac and 83% at 230Vac. The unit derates linearly to 50% load from 50°C to 70°C and measures 31.5 x 82 x 80mm with a cover. It uses screw terminals, has overcurrent hiccup-mode protection, overvoltage latching at 15-17.4V, and a green LED indicator. Weight is 190g. A limited lifetime warranty applies in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 12V, 1.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):16W; Input Voltage VAC:85V AC to 265V AC; Output Voltage - Output 1:12V RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | HWS15A-12 | 69AC4394 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 12V, 1.3A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | Full function flagship model Limited Lifetime Warranty | |
| Operating Temperature | -10 to 70 C (14 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |